Murata Electronics Ceramic Capacitors - GRM022R61A101KA01L GRM022R61A101KA01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919704-GRM022R61A101 KA01L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 100 pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R61A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919704-GRM022R61A101 KA01L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 100 pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R61A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R61A101KA01L - 919704-GRM022R61A101KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R61A101KA01L
919704-GRM022R61A101KA01L
Ceramic Capacitors - GRM022R61A101KA01L 919704-GRM022R61A101KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919704-GRM022R61A101 KA01L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 100 pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R61A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919704-GRM022R61A101KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 100 pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R61A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
100PF 10V Capacitor
60-GRM022R61A101KA01L
100PF 10V Capacitor 60-GRM022R61A101KA01L
CAP CER 100PF 10V X5R 01005 Product overview: GRM022R61A101KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R61A101KA01 L can be used for catalog matching and distributor lookup.

CAP CER 100PF 10V X5R 01005 Product overview: GRM022R61A101KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R61A101KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R61A101KA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R61A101KA01L-ND
Ceramic Capacitors GRM022R61A101KA01L-ND
100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

100pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R61A101KA01L
CAP CER 100PF 10V X5R 01005

CAP CER 100PF 10V X5R 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919704-GRM022R61A101KA01L 60-GRM022R61A101KA01L GRM022R61A101KA01L-ND GRM022R61A101KA01L
Product Name Ceramic Capacitors - GRM022R61A101KA01L 100PF 10V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 01005 (0402 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details