Murata Electronics Ceramic Capacitors GRM022R60J224KE14L

Description
0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13215-2-ND
Ceramic Capacitors 490-13215-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13215-1-ND
Ceramic Capacitors 490-13215-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM022R60J224KE14L
0.22UF 6.3V Capacitor 60-GRM022R60J224KE14L
CAP CER 0.22UF 6.3V X5R 01005 Product overview: GRM022R60J224KE14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J224KE14 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X5R 01005 Product overview: GRM022R60J224KE14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J224KE14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R60J224KE14L - 872873-GRM022R60J224KE14L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R60J224KE14L
872873-GRM022R60J224KE14L
Ceramic Capacitors - GRM022R60J224KE14L 872873-GRM022R60J224KE14L
Manufacturer: Murata Electronics North America Win Source Part Number: 872873-GRM022R60J224 KE14L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.22 µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13215-6, 490-13215-6-ND, 490-13215-6INACTIVE, 490-13215-1, 490-13215-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872873-GRM022R60J224KE14L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 0.22 µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13215-6, 490-13215-6-ND, 490-13215-6INACTIVE, 490-13215-1, 490-13215-2

Buy Now Datasheet
Cap, 0.22Uf, 6.3V, Mlcc, 1005 Rohs Compliant Murata - 64AJ4312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 1005 Rohs Compliant Murata
64AJ4312
Cap, 0.22Uf, 6.3V, Mlcc, 1005 Rohs Compliant Murata 64AJ4312
CAP, 0.22UF, 6.3V, MLCC, 1005 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 1005 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata - 92AH4918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata
92AH4918
Cap, 0.22Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata 92AH4918
CAP, 0.22UF, 6.3V, MLCC, 0100 ROHS COMPLIANT: YES

CAP, 0.22UF, 6.3V, MLCC, 0100 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13215-2-ND 60-GRM022R60J224KE14L 872873-GRM022R60J224KE14L 64AJ4312
Product Name Ceramic Capacitors 0.22UF 6.3V Capacitor Ceramic Capacitors - GRM022R60J224KE14L Cap, 0.22Uf, 6.3V, Mlcc, 1005 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers