Murata Electronics Ceramic Capacitors GRM022R60J223ME15L

Description
0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9976-2-ND
Ceramic Capacitors 490-9976-2-ND
0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9976-1-ND
Ceramic Capacitors 490-9976-1-ND
0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.022µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 6.3V Capacitor
60-GRM022R60J223ME15L
0.022UF 6.3V Capacitor 60-GRM022R60J223ME15L
CAP CER 0.022UF 6.3V X5R 01005 Product overview: GRM022R60J223ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J223ME15 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 6.3V X5R 01005 Product overview: GRM022R60J223ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J223ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 966005-GRM022R60J223ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966005-GRM022R60J223ME15L
Capacitors - Ceramic Capacitors 966005-GRM022R60J223ME15L
Win Source Part Number: 966005-GRM022R60J223 ME15L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 0.022 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): CGA2B2X5R1E223M050BA ; CGA2B3X5R1H223M050BB ; JMK042BJ223MC-W; GRM155R60J223KA01D; C1005X5R1C223K050BA; GRM155R61C223KA01DGR M022R60J223ME15L.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM022R60J223ME15L-N D,490-9976-6,490-997 6-6INACTIVE,490-9976 -1,490-9976-6-ND,490 -9976-2 Base Product Number: GRM022R60J

Win Source Part Number: 966005-GRM022R60J223ME15L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): CGA2B2X5R1E223M050BA; CGA2B3X5R1H223M050BB; JMK042BJ223MC-W; GRM155R60J223KA01D; C1005X5R1C223K050BA; GRM155R61C223KA01DGRM022R60J223ME15L.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM022R60J223ME15L-ND,490-9976-6,490-9976-6INACTIVE,490-9976-1,490-9976-6-ND,490-9976-2
Base Product Number: GRM022R60J

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R60J223ME15L
CAP CER 0.022UF 6.3V X5R 01005

CAP CER 0.022UF 6.3V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9976-2-ND 60-GRM022R60J223ME15L 966005-GRM022R60J223ME15L GRM022R60J223ME15L
Product Name Ceramic Capacitors 0.022UF 6.3V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details