Murata Electronics Ceramic Capacitors GRM022R60J104KE15L

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16598-1-ND
Ceramic Capacitors 490-16598-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16598-2-ND
Ceramic Capacitors 490-16598-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM022R60J104KE15L
0.1UF 6.3V Capacitor 60-GRM022R60J104KE15L
CAP CER 0.1UF 6.3V X5R 01005 Product overview: GRM022R60J104KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J104KE15 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 01005 Product overview: GRM022R60J104KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J104KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata - 92AH4917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata
92AH4917
Cap, 0.1Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata 92AH4917
CAP, 0.1UF, 6.3V, MLCC, 0100 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0100 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16598-1-ND 60-GRM022R60J104KE15L 92AH4917
Product Name Ceramic Capacitors 0.1UF 6.3V Capacitor Cap, 0.1Uf, 6.3V, Mlcc, 0100 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers