Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
CAP CER 10000PF 6.3V X5R 01005
10000pF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
CAP CER 10000PF 6.3V X5R 01005 Product overview: GRM022R60J103ME19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J103ME19
CAP CER 10000PF 6.3V X5R 01005
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM022R60J103ME19LCT-ND | 60-GRM022R60J103ME19L | GRM022R60J103ME19L | |
| Product Name | Capacitors Ceramic Capacitors | Ceramic Capacitors | 10000PF 6.3V Capacitor | Capacitors - Ceramic Capacitors |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |