Murata Electronics Ceramic Capacitors GRM022R60J103JE19L

Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14860-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14860-2-ND
Ceramic Capacitors 490-14860-2-ND
10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14860-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14860-1-ND
Ceramic Capacitors 490-14860-1-ND
10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±5% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM022R60J103JE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60J103JE19L
Ceramic Capacitors GRM022R60J103JE19L
CAP CER 10000PF 6.3V X5R 01005

CAP CER 10000PF 6.3V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-14860-2-ND GRM022R60J103JE19L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers