Murata Electronics Ceramic Capacitors GRM022D80E224ME14L

Description
0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13212-1-ND
Ceramic Capacitors 490-13212-1-ND
0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)

0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13212-2-ND
Ceramic Capacitors 490-13212-2-ND
0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)

0.22µF ±20% 2.5V Ceramic Capacitor X6T 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 2.5V Capacitor
60-GRM022D80E224ME14L
0.22UF 2.5V Capacitor 60-GRM022D80E224ME14L
CAP CER 0.22UF 2.5V X6T 01005 Product overview: GRM022D80E224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022D80E224ME14 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 2.5V X6T 01005 Product overview: GRM022D80E224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022D80E224ME14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358403-GRM022D80E224ME14L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358403-GRM022D80E224ME14L
Capacitors - Ceramic Capacitors 1358403-GRM022D80E224ME14L
Win Source Part Number: 1358403-GRM022D80E22 4ME14L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM022D80E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 2.5V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6T Thickness (Max): 0.009" (0.22mm)

Win Source Part Number: 1358403-GRM022D80E224ME14L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM022D80E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6T
Thickness (Max): 0.009" (0.22mm)

Buy Now Datasheet
Ceramic Capacitors - GRM022D80E224ME14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022D80E224ME14L
Ceramic Capacitors GRM022D80E224ME14L
CAP CER 0.22UF 2.5V X6T 01005

CAP CER 0.22UF 2.5V X6T 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13212-1-ND 60-GRM022D80E224ME14L 1358403-GRM022D80E224ME14L GRM022D80E224ME14L
Product Name Ceramic Capacitors 0.22UF 2.5V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details