Murata Electronics Capacitor GRM022B30J102KE19L

Description
General Up to 85‹C Reflow soldering Product overview: GRM022B30J102KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B30J102KE19 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Up to 85‹C Reflow soldering Product overview: GRM022B30J102KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B30J102KE19 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Up to 85‹C Reflow soldering Product overview: GRM022B30J102KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B30J102KE19 L can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Product overview: GRM022B30J102KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B30J102KE19L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM022B30J102KE19L - 1127791-GRM022B30J102KE19L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022B30J102KE19L
1127791-GRM022B30J102KE19L
Ceramic Capacitors - GRM022B30J102KE19L 1127791-GRM022B30J102KE19L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1127791-GRM022B30J10 2KE19L Voltage Rating: 6.3 V Length: 400 µm Capacitance: 1 nF Tolerance: 10 % Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Min Operating Temperature: -25 °C Voltage Rating (DC): 6.3 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127791-GRM022B30J102KE19L
Voltage Rating: 6.3 V
Length: 400 µm
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -25 °C
Voltage Rating (DC): 6.3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM022B30J102KE19L 1127791-GRM022B30J102KE19L
Product Name Capacitor Ceramic Capacitors - GRM022B30J102KE19L
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details