Murata Electronics Ceramic Capacitors GRM0225C1H560GA02L

Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
56pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1H560GA02LTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

56pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1H560GA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 50V C0G/NP0 01005

CAP CER 56PF 50V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1H560GA02L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1H560GA02L
Capacitors - Ceramic Capacitors GRM0225C1H560GA02L
CAP CER 56PF 50V C0G/NP0 01005

CAP CER 56PF 50V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1H560GA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H560GA02L
Ceramic Capacitors GRM0225C1H560GA02L
CAP CER 56PF 50V C0G/NP0 01005

CAP CER 56PF 50V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1H560GA02LTR-ND GRM0225C1H560GA02L GRM0225C1H560GA02L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details