Murata Electronics Ceramic Capacitors GRM0225C1H1R1WA03L

Description
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1H1R1WA03LTR-ND - DigiKey
Thief River Falls, MN, United States
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1H1R1WA03L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1H1R1WA03L
Capacitors - Ceramic Capacitors GRM0225C1H1R1WA03L
CAP CER 1.1PF 50V C0G/NP0 01005

CAP CER 1.1PF 50V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1H1R1WA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H1R1WA03L
Ceramic Capacitors GRM0225C1H1R1WA03L
CAP CER 1.1PF 50V C0G/NP0 01005

CAP CER 1.1PF 50V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1H1R1WA03LTR-ND GRM0225C1H1R1WA03L GRM0225C1H1R1WA03L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details