Murata Electronics Ceramic Capacitors GRM0225C1ER90BA03L

Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13807-2-ND
Ceramic Capacitors 490-13807-2-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13807-1-ND
Ceramic Capacitors 490-13807-1-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1ER90BA03L
CAP CER 0.9PF 25V C0G/NP0 01005

CAP CER 0.9PF 25V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1ER90BA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1ER90BA03L
Ceramic Capacitors GRM0225C1ER90BA03L
CAP CER 0.9PF 25V C0G/NP0 01005

CAP CER 0.9PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-13807-2-ND GRM0225C1ER90BA03L GRM0225C1ER90BA03L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers