Murata Electronics Ceramic Capacitors GRM0225C1E8R7WA03L

Description
8.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
8.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13744-2-ND
Ceramic Capacitors 490-13744-2-ND
8.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

8.7pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0225C1E8R7WA03L
CAP CER 8.7PF 25V C0G/NP0 01005

CAP CER 8.7PF 25V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1E8R7WA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E8R7WA03L
Ceramic Capacitors GRM0225C1E8R7WA03L
CAP CER 8.7PF 25V C0G/NP0 01005

CAP CER 8.7PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-13744-2-ND GRM0225C1E8R7WA03L GRM0225C1E8R7WA03L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers