Murata Electronics Ceramic Capacitors GRM0225C1E7R3WDAEL

Description
7.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
7.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10263-2-ND
Ceramic Capacitors 490-10263-2-ND
7.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

7.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E7R3WDAEL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E7R3WDAEL
Ceramic Capacitors GRM0225C1E7R3WDAEL
CAP CER 7.3PF 25V C0G/NP0 01005

CAP CER 7.3PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-10263-2-ND GRM0225C1E7R3WDAEL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details