Murata Electronics Ceramic Capacitors GRM0225C1E560JA02L

Description
56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10166-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10166-2-ND
Ceramic Capacitors 490-10166-2-ND
56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10166-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10166-1-ND
Ceramic Capacitors 490-10166-1-ND
56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

56pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
56PF 25V Capacitor
60-GRM0225C1E560JA02L
56PF 25V Capacitor 60-GRM0225C1E560JA02L
CAP CER 56PF 25V C0G/NP0 01005 Product overview: GRM0225C1E560JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E560JA02 L can be used for catalog matching and distributor lookup.

CAP CER 56PF 25V C0G/NP0 01005 Product overview: GRM0225C1E560JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E560JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1E560JA02L - 919699-GRM0225C1E560JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E560JA02L
919699-GRM0225C1E560JA02L
Ceramic Capacitors - GRM0225C1E560JA02L 919699-GRM0225C1E560JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 919699-GRM0225C1E560 JA02L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10166-6, GRM0225C1E560JDAEL, 490-10166-6-ND, 490-10166-1, 490-10166-2, 490-10166-6INACTIVE

Manufacturer: Murata Electronics North America
Win Source Part Number: 919699-GRM0225C1E560JA02L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 56 pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10166-6, GRM0225C1E560JDAEL, 490-10166-6-ND, 490-10166-1, 490-10166-2, 490-10166-6INACTIVE

Buy Now Datasheet
Cap, 56Pf, 25V, Mlcc, 01005; Capacitance Murata - 83AH2318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 25V, Mlcc, 01005; Capacitance Murata
83AH2318
Cap, 56Pf, 25V, Mlcc, 01005; Capacitance Murata 83AH2318
CAP, 56PF, 25V, MLCC, 01005; Capacitance:56pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 56PF, 25V, MLCC, 01005; Capacitance:56pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10166-2-ND 60-GRM0225C1E560JA02L 919699-GRM0225C1E560JA02L 83AH2318
Product Name Ceramic Capacitors 56PF 25V Capacitor Ceramic Capacitors - GRM0225C1E560JA02L Cap, 56Pf, 25V, Mlcc, 01005; Capacitance Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details