Murata Electronics Ceramic Capacitors GRM0225C1E3R8BA03L

Description
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13558-2-ND
Ceramic Capacitors 490-13558-2-ND
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E3R8BA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E3R8BA03L
Ceramic Capacitors GRM0225C1E3R8BA03L
CAP CER 3.8PF 25V C0G/NP0 01005

CAP CER 3.8PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0225C1E3R8BA03L
CAP CER 3.8PF 25V C0G/NP0 01005

CAP CER 3.8PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-13558-2-ND GRM0225C1E3R8BA03L GRM0225C1E3R8BA03L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers