Murata Electronics Ceramic Capacitors - GRM0225C1E3R3CA03L GRM0225C1E3R3CA03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919697-GRM0225C1E3R3 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3.3 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13544-6INACTIVE, 490-13544-2, 490-13544-1, 490-13544-6-ND, 490-13544-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919697-GRM0225C1E3R3 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3.3 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13544-6INACTIVE, 490-13544-2, 490-13544-1, 490-13544-6-ND, 490-13544-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1E3R3CA03L - 919697-GRM0225C1E3R3CA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E3R3CA03L
919697-GRM0225C1E3R3CA03L
Ceramic Capacitors - GRM0225C1E3R3CA03L 919697-GRM0225C1E3R3CA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919697-GRM0225C1E3R3 CA03L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3.3 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13544-6INACTIVE, 490-13544-2, 490-13544-1, 490-13544-6-ND, 490-13544-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919697-GRM0225C1E3R3CA03L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13544-6INACTIVE, 490-13544-2, 490-13544-1, 490-13544-6-ND, 490-13544-6

Buy Now Datasheet
Singapore, Singapore
3.3PF 25V Capacitor
60-GRM0225C1E3R3CA03L
3.3PF 25V Capacitor 60-GRM0225C1E3R3CA03L
CAP CER 3.3PF 25V C0G/NP0 01005 Product overview: GRM0225C1E3R3CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E3R3CA03 L can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 25V C0G/NP0 01005 Product overview: GRM0225C1E3R3CA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E3R3CA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13544-1-ND
Ceramic Capacitors 490-13544-1-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13544-2-ND
Ceramic Capacitors 490-13544-2-ND
3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
CAP CER 3.3PF 25V C0G/NP0 01005 - 535-GRM0225C1E3R3CA03L - Utmel Electronic Limited
Hong Kong, China
CAP CER 3.3PF 25V C0G/NP0 01005
535-GRM0225C1E3R3CA03L
CAP CER 3.3PF 25V C0G/NP0 01005 535-GRM0225C1E3R3CA03L
CAP CER 3.3PF 25V C0G/NP0 01005

CAP CER 3.3PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919697-GRM0225C1E3R3CA03L 60-GRM0225C1E3R3CA03L 490-13544-1-ND 535-GRM0225C1E3R3CA03L
Product Name Ceramic Capacitors - GRM0225C1E3R3CA03L 3.3PF 25V Capacitor Ceramic Capacitors CAP CER 3.3PF 25V C0G/NP0 01005
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details