3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
3.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
CAP CER 3.3PF 25V C0G/NP0 01005
CAP CER 3.3PF 25V C0G/NP0 01005
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-13543-1-ND | 490-GRM0225C1E3R3BA03LDKR-ND | GRM0225C1E3R3BA03L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts |