Murata Electronics Ceramic Capacitors GRM0225C1E2R0BA03L

Description
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13504-1-ND
Ceramic Capacitors 490-13504-1-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13504-2-ND
Ceramic Capacitors 490-13504-2-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1E2R0BA03L - 851003-GRM0225C1E2R0BA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E2R0BA03L
851003-GRM0225C1E2R0BA03L
Ceramic Capacitors - GRM0225C1E2R0BA03L 851003-GRM0225C1E2R0BA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 851003-GRM0225C1E2R0 BA03L Series: GRM Features: 2 pF Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13504-6-ND, 490-13504-6INACTIVE, 490-13504-2, 490-13504-1, 490-13504-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 851003-GRM0225C1E2R0BA03L
Series: GRM
Features: 2 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13504-6-ND, 490-13504-6INACTIVE, 490-13504-2, 490-13504-1, 490-13504-6

Buy Now Datasheet
Singapore, Singapore
2PF 25V Capacitor
60-GRM0225C1E2R0BA03L
2PF 25V Capacitor 60-GRM0225C1E2R0BA03L
CAP CER 2PF 25V C0G/NP0 01005 Product overview: GRM0225C1E2R0BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E2R0BA03 L can be used for catalog matching and distributor lookup.

CAP CER 2PF 25V C0G/NP0 01005 Product overview: GRM0225C1E2R0BA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E2R0BA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-13504-1-ND 851003-GRM0225C1E2R0BA03L 60-GRM0225C1E2R0BA03L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM0225C1E2R0BA03L 2PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details