Murata Electronics Ceramic Capacitors - GRM0225C1E221JA02L GRM0225C1E221JA02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872870-GRM0225C1E221 JA02L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1E221JA0 2L, 490-GRM0225C1E221JA0 2L-ND, 490-GRM0225C1E221JA0 2LTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872870-GRM0225C1E221 JA02L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1E221JA0 2L, 490-GRM0225C1E221JA0 2L-ND, 490-GRM0225C1E221JA0 2LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1E221JA02L - 872870-GRM0225C1E221JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E221JA02L
872870-GRM0225C1E221JA02L
Ceramic Capacitors - GRM0225C1E221JA02L 872870-GRM0225C1E221JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 872870-GRM0225C1E221 JA02L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1E221JA0 2L, 490-GRM0225C1E221JA0 2L-ND, 490-GRM0225C1E221JA0 2LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872870-GRM0225C1E221JA02L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1E221JA02L, 490-GRM0225C1E221JA02L-ND, 490-GRM0225C1E221JA02LTR

Buy Now
Singapore, Singapore
220PF 25V Capacitor
60-GRM0225C1E221JA02L
220PF 25V Capacitor 60-GRM0225C1E221JA02L
CAP CER 220PF 25V C0G/NP0 01005 Product overview: GRM0225C1E221JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E221JA02 L can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V C0G/NP0 01005 Product overview: GRM0225C1E221JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E221JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0225C1E221JA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 25V C0G/NP0 01005

CAP CER 220PF 25V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1E221JA02LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 872870-GRM0225C1E221JA02L 60-GRM0225C1E221JA02L 490-GRM0225C1E221JA02LCT-ND
Product Name Ceramic Capacitors - GRM0225C1E221JA02L 220PF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details