Murata Electronics Ceramic Capacitors - GRM0225C1E101JA02L GRM0225C1E101JA02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919690-GRM0225C1E101 JA02L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10028-6, GRM0225C1E101JA01L, 490-10028-6INACTIVE, 490-10028-2, 490-10028-6-ND, 490-10028-1, GRM0225C1E101JDAEL
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919690-GRM0225C1E101 JA02L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10028-6, GRM0225C1E101JA01L, 490-10028-6INACTIVE, 490-10028-2, 490-10028-6-ND, 490-10028-1, GRM0225C1E101JDAEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0225C1E101JA02L - 919690-GRM0225C1E101JA02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1E101JA02L
919690-GRM0225C1E101JA02L
Ceramic Capacitors - GRM0225C1E101JA02L 919690-GRM0225C1E101JA02L
Manufacturer: Murata Electronics North America Win Source Part Number: 919690-GRM0225C1E101 JA02L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0225C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10028-6, GRM0225C1E101JA01L, 490-10028-6INACTIVE, 490-10028-2, 490-10028-6-ND, 490-10028-1, GRM0225C1E101JDAEL

Manufacturer: Murata Electronics North America
Win Source Part Number: 919690-GRM0225C1E101JA02L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0225C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10028-6, GRM0225C1E101JA01L, 490-10028-6INACTIVE, 490-10028-2, 490-10028-6-ND, 490-10028-1, GRM0225C1E101JDAEL

Buy Now Datasheet
Ceramic Capacitors - 490-10028-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10028-1-ND
Ceramic Capacitors 490-10028-1-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10028-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10028-2-ND
Ceramic Capacitors 490-10028-2-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 25V Capacitor
60-GRM0225C1E101JA02L
100PF 25V Capacitor 60-GRM0225C1E101JA02L
CAP CER 100PF 25V C0G/NP0 01005 Product overview: GRM0225C1E101JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E101JA02 L can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 01005 Product overview: GRM0225C1E101JA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1E101JA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1E101JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1E101JA02L
Ceramic Capacitors GRM0225C1E101JA02L
CAP CER 100PF 25V C0G/NP0 01005

CAP CER 100PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Cap, 100Pf, 25V, Mlcc, 01005; Capacitance Murata - 66AH5988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 01005; Capacitance Murata
66AH5988
Cap, 100Pf, 25V, Mlcc, 01005; Capacitance Murata 66AH5988
CAP, 100PF, 25V, MLCC, 01005; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 25V, MLCC, 01005; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 25V, Mlcc, 01005 Rohs Compliant Murata - 92AH8245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
92AH8245
Cap, 100Pf, 25V, Mlcc, 01005 Rohs Compliant Murata 92AH8245
CAP, 100PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 100PF, 25V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919690-GRM0225C1E101JA02L 490-10028-1-ND 60-GRM0225C1E101JA02L GRM0225C1E101JA02L 66AH5988 92AH8245
Product Name Ceramic Capacitors - GRM0225C1E101JA02L Ceramic Capacitors 100PF 25V Capacitor Ceramic Capacitors Cap, 100Pf, 25V, Mlcc, 01005; Capacitance Murata Cap, 100Pf, 25V, Mlcc, 01005 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details