Murata Electronics Ceramic Capacitors GRM0225C1CR20WA03L

Description
0.2pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1CR20WA03LTR-ND - DigiKey
Thief River Falls, MN, United States
0.2pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.2pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1CR20WA03LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 16V C0G/NP0 01005

CAP CER 0.2PF 16V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1CR20WA03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 16V C0G/NP0 01005

CAP CER 0.2PF 16V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1CR20WA03L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1CR20WA03L
Capacitors - Ceramic Capacitors GRM0225C1CR20WA03L
CAP CER 0.2PF 16V C0G/NP0 01005

CAP CER 0.2PF 16V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1CR20WA03LTR-ND 490-GRM0225C1CR20WA03LDKR-ND GRM0225C1CR20WA03L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details