Murata Electronics Ceramic Capacitors GRM0225C1C510GA02L

Description
CAP CER 51PF 16V C0G 01005
Request a Quote Datasheet
Description
CAP CER 51PF 16V C0G 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1C510GA02LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 51PF 16V C0G 01005

CAP CER 51PF 16V C0G 01005

Buy Now Datasheet
Singapore, Singapore
51PF 16V Capacitor
60-GRM0225C1C510GA02L
51PF 16V Capacitor 60-GRM0225C1C510GA02L
CAP CER 51PF 16V C0G 01005 Product overview: GRM0225C1C510GA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C510GA02 L can be used for catalog matching and distributor lookup.

CAP CER 51PF 16V C0G 01005 Product overview: GRM0225C1C510GA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C510GA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1382175-GRM0225C1C510GA02L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382175-GRM0225C1C510GA02L
Capacitors - Ceramic Capacitors 1382175-GRM0225C1C510GA02L
Win Source Part Number: 1382175-GRM0225C1C51 0GA02L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 40,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382175-GRM0225C1C510GA02L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 40,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1C510GA02L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1C510GA02L
Capacitors - Ceramic Capacitors GRM0225C1C510GA02L
CAP CER 51PF 16V C0G 01005

CAP CER 51PF 16V C0G 01005

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1C510GA02LTR-ND 60-GRM0225C1C510GA02L 1382175-GRM0225C1C510GA02L GRM0225C1C510GA02L
Product Name Ceramic Capacitors 51PF 16V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details