Murata Electronics Ceramic Capacitors GRM0225C1C330JD05D

Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4528-2-ND
Ceramic Capacitors 490-4528-2-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
33PF 16V Capacitor
60-GRM0225C1C330JD05D
33PF 16V Capacitor 60-GRM0225C1C330JD05D
CAP CER 33PF 16V C0G/NP0 01005 Product overview: GRM0225C1C330JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JD05 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 16V C0G/NP0 01005 Product overview: GRM0225C1C330JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C330JD05D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM0225C1C330JD05D - 801821-GRM0225C1C330JD05D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C330JD05D
801821-GRM0225C1C330JD05D
Ceramic Capacitors - GRM0225C1C330JD05D 801821-GRM0225C1C330JD05D
Manufacturer: Murata Electronics Win Source Part Number: 801821-GRM0225C1C330 JD05D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 33pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Thickness (Maximum): 0.009" (0.22mm) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801821-GRM0225C1C330JD05D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 33pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Thickness (Maximum): 0.009" (0.22mm)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - GRM0225C1C330JD05D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C330JD05D
Ceramic Capacitors GRM0225C1C330JD05D
CAP CER 33PF 16V C0G/NP0 01005

CAP CER 33PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4528-2-ND 60-GRM0225C1C330JD05D 801821-GRM0225C1C330JD05D GRM0225C1C330JD05D
Product Name Ceramic Capacitors 33PF 16V Capacitor Ceramic Capacitors - GRM0225C1C330JD05D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details