Murata Electronics Capacitors - Ceramic Capacitors GRM0225C1C270JD05D

Description
Win Source Part Number: 959306-GRM0225C1C270 JD05D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 20,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4527-6,490-4527- 1,490-4527-2,GRM0225 C1C270JD01D Base Product Number: GRM0225C1C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959306-GRM0225C1C270 JD05D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 20,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4527-6,490-4527- 1,490-4527-2,GRM0225 C1C270JD01D Base Product Number: GRM0225C1C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 959306-GRM0225C1C270JD05D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959306-GRM0225C1C270JD05D
Capacitors - Ceramic Capacitors 959306-GRM0225C1C270JD05D
Win Source Part Number: 959306-GRM0225C1C270 JD05D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Cut Tape (CT), Applications: General Purpose Standard Package: 20,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4527-6,490-4527- 1,490-4527-2,GRM0225 C1C270JD01D Base Product Number: GRM0225C1C Product Status: Obsolete

Win Source Part Number: 959306-GRM0225C1C270JD05D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Cut Tape (CT),
Applications: General Purpose
Standard Package: 20,000
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4527-6,490-4527-1,490-4527-2,GRM0225C1C270JD01D
Base Product Number: GRM0225C1C
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
27PF 16V Capacitor
60-GRM0225C1C270JD05D
27PF 16V Capacitor 60-GRM0225C1C270JD05D
CAP CER 27PF 16V C0G/NP0 01005 Product overview: GRM0225C1C270JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C270JD05 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 16V C0G/NP0 01005 Product overview: GRM0225C1C270JD05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C270JD05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 959306-GRM0225C1C270JD05D 60-GRM0225C1C270JD05D
Product Name Capacitors - Ceramic Capacitors 27PF 16V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details