Murata Electronics 22PF 16V Capacitor GRM0225C1C220JD05L

Description
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 16V Capacitor
60-GRM0225C1C220JD05L
22PF 16V Capacitor 60-GRM0225C1C220JD05L
CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05 L can be used for catalog matching and distributor lookup.

CAP CER 22PF 16V C0G/NP0 01005 Product overview: GRM0225C1C220JD05L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C220JD05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1C220JD05L - 1041075-GRM0225C1C220JD05L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1C220JD05L
1041075-GRM0225C1C220JD05L
Ceramic Capacitors - GRM0225C1C220JD05L 1041075-GRM0225C1C220JD05L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041075-GRM0225C1C22 0JD05L Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Categories: Capacitors Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041075-GRM0225C1C220JD05L
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Categories: Capacitors
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-8612-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8612-2-ND
Ceramic Capacitors 490-8612-2-ND
22pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

22pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1C220JD05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C220JD05L
Ceramic Capacitors GRM0225C1C220JD05L
CAP CER 22PF 16V C0G/NP0 01005

CAP CER 22PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0225C1C220JD05L 1041075-GRM0225C1C220JD05L 490-8612-2-ND GRM0225C1C220JD05L
Product Name 22PF 16V Capacitor Ceramic Capacitors - GRM0225C1C220JD05L Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details