Murata Electronics Ceramic Capacitors GRM0225C1C100JA03L

Description
10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13463-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13463-2-ND
Ceramic Capacitors 490-13463-2-ND
10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13463-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13463-1-ND
Ceramic Capacitors 490-13463-1-ND
10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

10pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 16V Capacitor
60-GRM0225C1C100JA03L
10PF 16V Capacitor 60-GRM0225C1C100JA03L
CAP CER 10PF 16V C0G/NP0 01005 Product overview: GRM0225C1C100JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C100JA03 L can be used for catalog matching and distributor lookup.

CAP CER 10PF 16V C0G/NP0 01005 Product overview: GRM0225C1C100JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1C100JA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358358-GRM0225C1C100JA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358358-GRM0225C1C100JA03L
Capacitors - Ceramic Capacitors 1358358-GRM0225C1C100JA03L
Win Source Part Number: 1358358-GRM0225C1C10 0JA03L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)

Win Source Part Number: 1358358-GRM0225C1C100JA03L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM0225C1C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)

Buy Now Datasheet
Cap, 10Pf, 16V, Mlcc, 01005; Capacitance Murata - 66AH5987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 16V, Mlcc, 01005; Capacitance Murata
66AH5987
Cap, 10Pf, 16V, Mlcc, 01005; Capacitance Murata 66AH5987
CAP, 10PF, 16V, MLCC, 01005; Capacitance:10pF; Voltage Rating:16V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 16V, MLCC, 01005; Capacitance:10pF; Voltage Rating:16V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 16V, Mlcc, 01005 Rohs Compliant Murata - 92AH8244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 16V, Mlcc, 01005 Rohs Compliant Murata
92AH8244
Cap, 10Pf, 16V, Mlcc, 01005 Rohs Compliant Murata 92AH8244
CAP, 10PF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 10PF, 16V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1C100JA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1C100JA03L
Ceramic Capacitors GRM0225C1C100JA03L
CAP CER 10PF 16V C0G/NP0 01005

CAP CER 10PF 16V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13463-2-ND 60-GRM0225C1C100JA03L 1358358-GRM0225C1C100JA03L 66AH5987 92AH8244 GRM0225C1C100JA03L
Product Name Ceramic Capacitors 10PF 16V Capacitor Capacitors - Ceramic Capacitors Cap, 10Pf, 16V, Mlcc, 01005; Capacitance Murata Cap, 10Pf, 16V, Mlcc, 01005 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details