CAP CER 1000PF 10V X5R 008004
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM011R61A102ME01LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |