Murata Electronics Ceramic Capacitors GRM011R60J152KE01L

Description
CAP CER 1500PF 6.3V X5R 08004
Request a Quote Datasheet
Description
CAP CER 1500PF 6.3V X5R 08004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM011R60J152KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 6.3V X5R 08004

CAP CER 1500PF 6.3V X5R 08004

Buy Now Datasheet
Singapore, Singapore
1500PF 6.3V Capacitor
60-GRM011R60J152KE01L
1500PF 6.3V Capacitor 60-GRM011R60J152KE01L
CAP CER 1500PF 6.3V X5R 08004 Product overview: GRM011R60J152KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J152KE01 L can be used for catalog matching and distributor lookup.

CAP CER 1500PF 6.3V X5R 08004 Product overview: GRM011R60J152KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J152KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM011R60J152KE01L - 960575-GRM011R60J152KE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM011R60J152KE01L
960575-GRM011R60J152KE01L
Ceramic Capacitors - GRM011R60J152KE01L 960575-GRM011R60J152KE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960575-GRM011R60J152 KE01L Voltage Rating: 6.3 V Length: 250 µm Capacitance: 1.5 nF Tolerance: 10 % Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960575-GRM011R60J152KE01L
Voltage Rating: 6.3 V
Length: 250 µm
Capacitance: 1.5 nF
Tolerance: 10 %
Thickness: 125 µm
Height: 138 µm
Material: Ceramic
Width: 125 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -55 °C

Buy Now
Capacitors - Ceramic Capacitors GRM011R60J152KE01L
CAP CER 1500PF 6.3V X5R 08004

CAP CER 1500PF 6.3V X5R 08004

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM011R60J152KE01LTR-ND 60-GRM011R60J152KE01L 960575-GRM011R60J152KE01L GRM011R60J152KE01L
Product Name Ceramic Capacitors 1500PF 6.3V Capacitor Ceramic Capacitors - GRM011R60J152KE01L Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 to ? volts 6.3 volts
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details