Murata Electronics Ceramic Capacitors GRM011R60J103KE01L

Description
CAP CER 10000PF 6.3V X5R 08004
Request a Quote Datasheet
Description
CAP CER 10000PF 6.3V X5R 08004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM011R60J103KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 6.3V X5R 08004

CAP CER 10000PF 6.3V X5R 08004

Buy Now Datasheet
Ceramic Capacitors - 490-GRM011R60J103KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 6.3V X5R 08004

CAP CER 10000PF 6.3V X5R 08004

Buy Now Datasheet
Ceramic Capacitors - 490-GRM011R60J103KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 6.3V X5R 08004

CAP CER 10000PF 6.3V X5R 08004

Buy Now Datasheet
Ceramic Capacitors - GRM011R60J103KE01L - 1120671-GRM011R60J103KE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM011R60J103KE01L
1120671-GRM011R60J103KE01L
Ceramic Capacitors - GRM011R60J103KE01L 1120671-GRM011R60J103KE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120671-GRM011R60J10 3KE01L Voltage Rating: 6.3 V Length: 250 µm Capacitance: 10 nF Tolerance: 10 % Thickness: 125 µm Height: 138 µm Material: Ceramic Width: 125 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120671-GRM011R60J103KE01L
Voltage Rating: 6.3 V
Length: 250 µm
Capacitance: 10 nF
Tolerance: 10 %
Thickness: 125 µm
Height: 138 µm
Material: Ceramic
Width: 125 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
10000PF 6.3V Capacitor
60-GRM011R60J103KE01L
10000PF 6.3V Capacitor 60-GRM011R60J103KE01L
CAP CER 10000PF 6.3V X5R 08004 Product overview: GRM011R60J103KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J103KE01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 08004 Product overview: GRM011R60J103KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM011R60J103KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM011R60J103KE01L
CAP CER 10000PF 6.3V X5R 08004

CAP CER 10000PF 6.3V X5R 08004

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM011R60J103KE01LTR-ND 490-GRM011R60J103KE01LDKR-ND 1120671-GRM011R60J103KE01L 60-GRM011R60J103KE01L GRM011R60J103KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM011R60J103KE01L 10000PF 6.3V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers