Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120588-GRM0115C1ER2
Length: 250 µm
Capacitance: 200 fF
Thickness: 125 µm
Width: 125 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Up to 125C Reflow soldering Product overview: GRM0115C1ER20BE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0115C1ER20BE01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1120588-GRM0115C1ER20BE01L | 60-GRM0115C1ER20BE01L |
| Product Name | Ceramic Capacitors - GRM0115C1ER20BE01L | Capacitor |
| Capacitance Range | 2.00E-7 microF | 2.00E-7 microF |