Murata Electronics Ceramic Capacitors GRM0115C1E5R0CE01L

Description
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0115C1E5R0CE01LTR-ND - DigiKey
Thief River Falls, MN, United States
5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0115C1E5R0CE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5PF 25V C0G/NP0 008004

CAP CER 5PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - GRM0115C1E5R0CE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0115C1E5R0CE01L
Ceramic Capacitors GRM0115C1E5R0CE01L
CAP CER 5PF 25V C0G/NP0 008004

CAP CER 5PF 25V C0G/NP0 008004

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0115C1E5R0CE01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0115C1E5R0CE01L
Capacitors - Ceramic Capacitors GRM0115C1E5R0CE01L
CAP CER 5PF 25V C0G/NP0 008004

CAP CER 5PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0115C1E5R0CE01LTR-ND GRM0115C1E5R0CE01L GRM0115C1E5R0CE01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details