CAP CER 180PF 25V C0G/NP0 008004
CAP CER 180PF 25V C0G/NP0 008004
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM0115C1E181JE01LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |