Murata Electronics Ceramic Capacitors GRM0115C1E121JE01L

Description
CAP CER 120PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 120PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0115C1E121JE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 25V C0G/NP0 008004

CAP CER 120PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0115C1E121JE01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 25V C0G/NP0 008004

CAP CER 120PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - GRM0115C1E121JE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0115C1E121JE01L
Ceramic Capacitors GRM0115C1E121JE01L
CAP MLCC 120PF 25V C0G 008004

CAP MLCC 120PF 25V C0G 008004

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-GRM0115C1E121JE01LCT-ND GRM0115C1E121JE01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details