CAP CER 0.2PF 16V C0G 08004
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM0115C1CR20WE11LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 16 volts |