CAP CER 0.068UF 1KV X7R 2220
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRJ55DR73A683KWJ1KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0680 microF |
| Capacitance Tolerance | 10 (+/- %) |