Murata Electronics Ceramic Capacitors GRJ55DR72J224KWJ1L

Description
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11281-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11281-2-ND
Ceramic Capacitors 490-11281-2-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11281-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11281-1-ND
Ceramic Capacitors 490-11281-1-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11281-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11281-6-ND
Ceramic Capacitors 490-11281-6-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grj Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata - 53W0355 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grj Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata
53W0355
Multilayer Ceramic Capacitor, Grj Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata 53W0355
Multilayer Ceramic Capacitor, GRJ Series, 0.22 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRJ Series, 0.22 - F, - 10%, X7R, 630 V, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRJ55DR72J224KWJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ55DR72J224KWJ1L
Ceramic Capacitors GRJ55DR72J224KWJ1L
CAP CER 0.22UF 630V X7R 2220

CAP CER 0.22UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11281-2-ND 490-11281-6-ND 53W0355 GRJ55DR72J224KWJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grj Series, 0.22 F, 10%, X7R, 630 V, 2220 [5650 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers