Murata Electronics Ceramic Capacitors GRJ43QR72J683KWJ1K

Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ43QR72J683KWJ1KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ43QR72J683KWJ1KTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ43QR72J683KWJ1KCT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRJ43QR72J683KWJ1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ43QR72J683KWJ1K
Ceramic Capacitors GRJ43QR72J683KWJ1K
CAP CER 0.068UF 630V X7R 1812

CAP CER 0.068UF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRJ43QR72J683KWJ1KDKR-ND 490-GRJ43QR72J683KWJ1KTR-ND GRJ43QR72J683KWJ1K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details