Murata Electronics Ceramic Capacitors GRJ43DR72E334KWJ1L

Description
CAP CER 0.33UF 250V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.33UF 250V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ43DR72E334KWJ1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ43DR72E334KWJ1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ43DR72E334KWJ1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grj Series, 0.33 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata - 53W0343 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grj Series, 0.33 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata
53W0343
Multilayer Ceramic Capacitor, Grj Series, 0.33 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata 53W0343
Multilayer Ceramic Capacitor, GRJ Series, 0.33 - F, - 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRJ Series, 0.33 - F, - 10%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRJ43DR72E334KWJ1L
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRJ43DR72E334KWJ1LCT-ND 490-GRJ43DR72E334KWJ1LDKR-ND 53W0343 GRJ43DR72E334KWJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grj Series, 0.33 F, 10%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers