Murata Electronics Ceramic Capacitors GRJ32ER70J476KE11L

Description
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10957-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10957-1-ND
Ceramic Capacitors 490-10957-1-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10957-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10957-6-ND
Ceramic Capacitors 490-10957-6-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10957-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10957-2-ND
Ceramic Capacitors 490-10957-2-ND
47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10957-1-ND 490-10957-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details