Murata Electronics Ceramic Capacitors GRJ31CR71A226KE12L

Description
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10937-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10937-1-ND
Ceramic Capacitors 490-10937-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10937-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10937-2-ND
Ceramic Capacitors 490-10937-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10937-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10937-6-ND
Ceramic Capacitors 490-10937-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRJ31CR71A226KE12L
22UF 10V Capacitor 60-GRJ31CR71A226KE12L
CAP CER 22UF 10V X7R 1206 Product overview: GRJ31CR71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR71A226KE12 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7R 1206 Product overview: GRJ31CR71A226KE12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CR71A226KE12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330027-GRJ31CR71A226KE12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330027-GRJ31CR71A226KE12L
Capacitors - Ceramic Capacitors 1330027-GRJ31CR71A226KE12L
Manufacturer: Murata Electronics Win Source Part Number: 1330027-GRJ31CR71A22 6KE12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Boardflex Sensitive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.075" (1.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10937-6,490-1093 7-2,490-10937-1 Base Product Number: GRJ31CR71A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330027-GRJ31CR71A226KE12L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Boardflex Sensitive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.075" (1.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10937-6,490-10937-2,490-10937-1
Base Product Number: GRJ31CR71A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10937-1-ND 490-10937-6-ND 60-GRJ31CR71A226KE12L 1330027-GRJ31CR71A226KE12L
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details