Murata Electronics Ceramic Capacitors GRJ31CC71H475KE11L

Description
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10933-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10933-1-ND
Ceramic Capacitors 490-10933-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10933-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10933-6-ND
Ceramic Capacitors 490-10933-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10933-2-ND
Ceramic Capacitors 490-10933-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRJ31CC71H475KE11L - 872861-GRJ31CC71H475KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRJ31CC71H475KE11L
872861-GRJ31CC71H475KE11L
Ceramic Capacitors - GRJ31CC71H475KE11L 872861-GRJ31CC71H475KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 872861-GRJ31CC71H475 KE11L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRJ31CC71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10933-2, 490-10933-1, 490-10933-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872861-GRJ31CC71H475KE11L
Series: GRJ
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRJ31CC71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10933-2, 490-10933-1, 490-10933-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-GRJ31CC71H475KE11L
4.7UF 50V Capacitor 60-GRJ31CC71H475KE11L
CAP CER 4.7UF 50V X7S 1206 Product overview: GRJ31CC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CC71H475KE11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7S 1206 Product overview: GRJ31CC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31CC71H475KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRJ31CC71H475KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ31CC71H475KE11L
Ceramic Capacitors GRJ31CC71H475KE11L
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10933-1-ND 490-10933-6-ND 872861-GRJ31CC71H475KE11L 60-GRJ31CC71H475KE11L GRJ31CC71H475KE11L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRJ31CC71H475KE11L 4.7UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details