Murata Power Solutions Ceramic Capacitors GRJ31BR73A472KWJ1L

Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote Datasheet
Description
CAP CER 4700PF 1KV X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ31BR73A472KWJ1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31BR73A472KWJ1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 1KV X7R 1206

CAP CER 4700PF 1KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ31BR73A472KWJ1LTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRJ31BR73A472KWJ1LCT-ND 490-GRJ31BR73A472KWJ1LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details