Murata Electronics Ceramic Capacitors - GRJ31BR73A102KWJ1L GRJ31BR73A102KWJ1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872860-GRJ31BR73A102 KWJ1L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31BR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16706-6, GRJ31BR73A102KWJ1L-N D, 490-16706-1, 490-16706-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872860-GRJ31BR73A102 KWJ1L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31BR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16706-6, GRJ31BR73A102KWJ1L-N D, 490-16706-1, 490-16706-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRJ31BR73A102KWJ1L - 872860-GRJ31BR73A102KWJ1L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRJ31BR73A102KWJ1L
872860-GRJ31BR73A102KWJ1L
Ceramic Capacitors - GRJ31BR73A102KWJ1L 872860-GRJ31BR73A102KWJ1L
Manufacturer: Murata Electronics North America Win Source Part Number: 872860-GRJ31BR73A102 KWJ1L Series: GRJ Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRJ31BR73A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16706-6, GRJ31BR73A102KWJ1L-N D, 490-16706-1, 490-16706-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872860-GRJ31BR73A102KWJ1L
Series: GRJ
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRJ31BR73A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16706-6, GRJ31BR73A102KWJ1L-ND, 490-16706-1, 490-16706-2

Buy Now Datasheet
Ceramic Capacitors - 490-16706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16706-1-ND
Ceramic Capacitors 490-16706-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16706-6-ND
Ceramic Capacitors 490-16706-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16706-2-ND
Ceramic Capacitors 490-16706-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-GRJ31BR73A102KWJ1L
1000PF 1KV Capacitor 60-GRJ31BR73A102KWJ1L
CAP CER 1000PF 1KV X7R 1206 Product overview: GRJ31BR73A102KWJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31BR73A102KWJ1 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV X7R 1206 Product overview: GRJ31BR73A102KWJ1L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRJ31BR73A102KWJ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 872860-GRJ31BR73A102KWJ1L 490-16706-1-ND 490-16706-6-ND 60-GRJ31BR73A102KWJ1L
Product Name Ceramic Capacitors - GRJ31BR73A102KWJ1L Ceramic Capacitors Ceramic Capacitors 1000PF 1KV Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers