Murata Electronics Ceramic Capacitors GRJ188C70J475KE11D

Description
4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10884-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10884-2-ND
Ceramic Capacitors 490-10884-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10884-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10884-1-ND
Ceramic Capacitors 490-10884-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10884-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10884-6-ND
Ceramic Capacitors 490-10884-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRJ188C70J475KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRJ188C70J475KE11D
6.3V 4.7uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X7S ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH4915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH4915
Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH4915
CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRJ188C70J475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ188C70J475KE11D
Ceramic Capacitors GRJ188C70J475KE11D
CAP CER 4.7UF 6.3V X7S 0603

CAP CER 4.7UF 6.3V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10884-2-ND 490-10884-6-ND GRJ188C70J475KE11D 92AH4915 GRJ188C70J475KE11D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details