Murata Electronics Ceramic Capacitors GR731AW0BB103KW01D

Description
10000pF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8150-2-ND
Ceramic Capacitors 490-8150-2-ND
10000pF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)

10000pF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR731AW0BB103KW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR731AW0BB103KW01D
Ceramic Capacitors GR731AW0BB103KW01D
CAP CER 10000PF 350V 1206

CAP CER 10000PF 350V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-8150-2-ND GR731AW0BB103KW01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details