Murata Electronics Ceramic Capacitors GR443QR73D332KW01L

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8147-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8147-6-ND
Ceramic Capacitors 490-8147-6-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8147-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8147-1-ND
Ceramic Capacitors 490-8147-1-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8147-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8147-2-ND
Ceramic Capacitors 490-8147-2-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR443QR73D332KW01L - 919678-GR443QR73D332KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GR443QR73D332KW01L
919678-GR443QR73D332KW01L
Ceramic Capacitors - GR443QR73D332KW01L 919678-GR443QR73D332KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919678-GR443QR73D332 KW01L Series: GR4 Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GR443QR73D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8147-1, 490-8147-2, 490-8147-6, GR443QR73D332KW01L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919678-GR443QR73D332KW01L
Series: GR4
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GR443QR73D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-8147-1, 490-8147-2, 490-8147-6, GR443QR73D332KW01L-ND

Buy Now Datasheet
Singapore, Singapore
3300PF 2KV Capacitor
60-GR443QR73D332KW01L
3300PF 2KV Capacitor 60-GR443QR73D332KW01L
CAP CER 3300PF 2KV X7R 1812 Product overview: GR443QR73D332KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443QR73D332KW01 L can be used for catalog matching and distributor lookup.

CAP CER 3300PF 2KV X7R 1812 Product overview: GR443QR73D332KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR443QR73D332KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR443QR73D332KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR443QR73D332KW01L
Ceramic Capacitors GR443QR73D332KW01L
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8147-6-ND 490-8147-1-ND 919678-GR443QR73D332KW01L 60-GR443QR73D332KW01L GR443QR73D332KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GR443QR73D332KW01L 3300PF 2KV Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details