Murata Electronics Ceramic Capacitors GR442QR73D221KW01L

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6104-1-ND
Ceramic Capacitors 490-6104-1-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6104-6-ND
Ceramic Capacitors 490-6104-6-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6104-2-ND
Ceramic Capacitors 490-6104-2-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, 220Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata - 64AJ4469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
64AJ4469
Cap, 220Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata 64AJ4469
CAP, 220PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 220PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-6104-1-ND 490-6104-6-ND 64AJ4469
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details