Murata Electronics Ceramic Capacitors GR355DD72W334KW01L

Description
0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5746-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5746-1-ND
Ceramic Capacitors 490-5746-1-ND
0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5746-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5746-2-ND
Ceramic Capacitors 490-5746-2-ND
0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5746-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5746-6-ND
Ceramic Capacitors 490-5746-6-ND
0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.33µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GR355DD72W334KW01L
CAP CER 0.33UF 450V X7T 2220

CAP CER 0.33UF 450V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-5746-1-ND 490-5746-6-ND GR355DD72W334KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details