Murata Electronics Ceramic Capacitors GR355DD72W224KW01L

Description
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5745-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5745-6-ND
Ceramic Capacitors 490-5745-6-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5745-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5745-2-ND
Ceramic Capacitors 490-5745-2-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5745-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5745-1-ND
Ceramic Capacitors 490-5745-1-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 450V Capacitor
60-GR355DD72W224KW01L
0.22UF 450V Capacitor 60-GR355DD72W224KW01L
CAP CER 0.22UF 450V X7T 2220 Product overview: GR355DD72W224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR355DD72W224KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 450V X7T 2220 Product overview: GR355DD72W224KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR355DD72W224KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR355DD72W224KW01L - 753359-GR355DD72W224KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GR355DD72W224KW01L
753359-GR355DD72W224KW01L
Ceramic Capacitors - GR355DD72W224KW01L 753359-GR355DD72W224KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 753359-GR355DD72W224 KW01L Series: GR3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7T Size: 0.224" L x 0.197" W (5.70mm x 5.00mm) Family Name: GR3 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 450V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): GC355DD72W224KX01L; GC355DD72W224KX01K; GR355DD72W224KW01K; Introduction Date: March 18, 2013 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 753359-GR355DD72W224KW01L
Series: GR3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7T
Size: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Family Name: GR3
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 450V
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): GC355DD72W224KX01L; GC355DD72W224KX01K; GR355DD72W224KW01K;
Introduction Date: March 18, 2013
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GR355DD72W224KW01L
CAP CER 0.22UF 450V X7T 2220

CAP CER 0.22UF 450V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5745-6-ND 490-5745-2-ND 60-GR355DD72W224KW01L 753359-GR355DD72W224KW01L GR355DD72W224KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 450V Capacitor Ceramic Capacitors - GR355DD72W224KW01L Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details