Murata Electronics Ceramic Capacitors GR343DD72W154KW01K

Description
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR343DD72W154KW01KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR343DD72W154KW01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR343DD72W154KW01KCT-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GR343DD72W154KW01KDKR-ND 490-GR343DD72W154KW01KTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details